Microchip Technology, Inc. Discrete Semiconductor Products - Current Regulation - Diodes, Transistors JANS1N5289-1/TR

Description
DIODE CUR REG 100V 473UA 500MW
Description
DIODE CUR REG 100V 473UA 500MW

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Current Regulation - Diodes, Transistors - JANS1N5289-1/TR - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Current Regulation - Diodes, Transistors
JANS1N5289-1/TR
Discrete Semiconductor Products - Current Regulation - Diodes, Transistors JANS1N5289-1/TR
DIODE CUR REG 100V 473UA 500MW

DIODE CUR REG 100V 473UA 500MW

Supplier's Site

Technical Specifications

  Acme Chip Technology Co., Limited
Product Category RF Transistors
Product Number JANS1N5289-1/TR
Product Name Discrete Semiconductor Products - Current Regulation - Diodes, Transistors
Package Type Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

DC - 4 GHz, 15 Watt, 50 Volt GaN RF Transistor - QPD1009 - Qorvo
Specs
Transistor Technology / Material DC - 4 GHz, 15 Watt, 50 Volt GaN RF Transistor
Package Type QFN
Power Gain 24 dB
View Details
4 suppliers
GaAs Fet Switches - KS202 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 4000 MHz
View Details