Zener Diode 4.7V 500mW ±5% Surface Mount DO-213AA
ZENER DIODE
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | Diodes | Zener Diodes | Zener Diodes |
| Product Number | JANS1N4624UR-1-ND | JANS1N4624UR-1 | JANS1N4624UR-1 |
| Product Name | Single Zener Diodes | Discrete Semiconductor Products - Diodes - Zener | Single Zener Diodes |
| Tj | -65 to 175 C (-85 to 347 F) | -65 to 175 C (-85 to 347 F) | -65 to 175 C (-85 to 347 F) |
| Life Cycle Stage | Active | ||
| Package | DO-213AA | DO-213AA (Glass) |