ZENER DIODE Product overview: JANS1N4622UR-1 from Microchip Technology is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-JANS1N4622UR-1 can be used for catalog matching and distributor lookup.
Zener Diode 3.9V 500mW ±5% Surface Mount DO-213AA
Manufacturer: Microchip Technology
Win Source Part Number: 922294-JANS1N4622UR-
Series: Military, MIL-PRF-19500/435
Operating Temperature Range: -65°C ~ 175°C (TA)
Features: Zener Diode 3.9 V 500 mW ±5% Surface Mount DO-213AA
Package: Bulk
Package: DO-213AA (Glass)
Mounting: Surface Mount
Categories: Discrete Semiconductor Products
Case / Package: DO-213AA
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Balance
Quantity per package: 1
Estimated Pruduction Lead Time: 39 Weeks
HTSUS: 8541.10.0050
ZENER DIODE
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Zener Diodes | Diodes | Zener Diodes | Zener Diodes | Zener Diodes |
| Product Number | 287-JANS1N4622UR-1 | JANS1N4622UR-1-ND | 922294-JANS1N4622UR-1 | JANS1N4622UR-1 | JANS1N4622UR-1 |
| Product Name | Zener Diode | Single Zener Diodes | Diodes - Zener - Single - JANS1N4622UR-1 | Single Zener Diodes | Discrete Semiconductor Products - Diodes - Zener |
| Package | Bulk | DO-213AA | DO-213AA (Glass) | DO-213AA | |
| VZ | 3.9 volts | 3.9 volts | 3.9 volts | ||
| ZZT | 1650 ohms | 1650 ohms | 1650 ohms | ||
| PD | 500 milliwatts |