Microchip Technology, Inc.
Single Zener Diodes
JANS1N4470CUS/TR
Description
DIODE ZENER 16V 1.5W D5A
Request a Quote
Email Supplier
Datasheet
Description
DIODE ZENER 16V 1.5W D5A
Request a Quote
Email Supplier
Datasheet
Technical Specifications
|
Product Category
|
Diodes |
|
Product Number
|
150-JANS1N4470CUS/TR-ND |
|
Product Name
|
Single Zener Diodes |
|
Tj
|
-65 to 175 C (-85 to 347 F)
|
Unlock Full Specs
to access all available technical data
Similar Products
Diode Type
Rectifier Diodes
IF
1000 mA
VR
1000 volts
View Details
Voltage Multipliers, Inc.
Diode Type
General Purpose
Diode Applications
Rectifier; High Voltage
VF
11 volts
View Details