Manufacturer: Microchip Technology
Win Source Part Number: 876172-JANS1N4107UR-
Series: Military, MIL-PRF-19500/435
Features: Zener Diode 13 V 500 mW
Package: Bulk
Categories: Discrete Semiconductor Products
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Limited
Quantity per package: 1
HTSUS: 8541.10.0050
Zener Diode 13V 500mW ±5% Surface Mount DO-213AA
ZENER DIODE
| Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Zener Diodes | Diodes | Zener Diodes |
| Product Number | 876172-JANS1N4107UR-1 | JANS1N4107UR-1-ND | JANS1N4107UR-1 |
| Product Name | Diodes - Zener - Single - JANS1N4107UR-1 | Single Zener Diodes | Discrete Semiconductor Products - Diodes - Zener |
| Tj | -65 to 175 C (-85 to 347 F) | -65 to 175 C (-85 to 347 F) | |
| Life Cycle Stage | Active | ||
| Package | DO-213AA |