Microchip Technology, Inc. Diodes - Zener - Single - JANS1N4107-1 JANS1N4107-1

Description
Manufacturer: Microchip Technology Win Source Part Number: 922293-JANS1N4107-1 Series: Military, MIL-PRF-19500/435 Operating Temperature Range: -65°C ~ 175°C (TJ) Features: Zener Diode 13 V 500 mW ±5% Through Hole DO-35 (DO-204AH) Package: Bulk Package: DO-204AH, DO-35, Axial Mounting: Through Hole Categories: Discrete Semiconductor Products Case / Package: DO-35 (DO-204AH) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance Quantity per package: 1 Estimated Pruduction Lead Time: 39 Weeks HTSUS: 8541.10.0050
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 922293-JANS1N4107-1 Series: Military, MIL-PRF-19500/435 Operating Temperature Range: -65°C ~ 175°C (TJ) Features: Zener Diode 13 V 500 mW ±5% Through Hole DO-35 (DO-204AH) Package: Bulk Package: DO-204AH, DO-35, Axial Mounting: Through Hole Categories: Discrete Semiconductor Products Case / Package: DO-35 (DO-204AH) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance Quantity per package: 1 Estimated Pruduction Lead Time: 39 Weeks HTSUS: 8541.10.0050
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes - Zener - Single - JANS1N4107-1 - 922293-JANS1N4107-1 - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - JANS1N4107-1
922293-JANS1N4107-1
Diodes - Zener - Single - JANS1N4107-1 922293-JANS1N4107-1
Manufacturer: Microchip Technology Win Source Part Number: 922293-JANS1N4107-1 Series: Military, MIL-PRF-19500/435 Operating Temperature Range: -65°C ~ 175°C (TJ) Features: Zener Diode 13 V 500 mW ±5% Through Hole DO-35 (DO-204AH) Package: Bulk Package: DO-204AH, DO-35, Axial Mounting: Through Hole Categories: Discrete Semiconductor Products Case / Package: DO-35 (DO-204AH) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance Quantity per package: 1 Estimated Pruduction Lead Time: 39 Weeks HTSUS: 8541.10.0050

Manufacturer: Microchip Technology
Win Source Part Number: 922293-JANS1N4107-1
Series: Military, MIL-PRF-19500/435
Operating Temperature Range: -65°C ~ 175°C (TJ)
Features: Zener Diode 13 V 500 mW ±5% Through Hole DO-35 (DO-204AH)
Package: Bulk
Package: DO-204AH, DO-35, Axial
Mounting: Through Hole
Categories: Discrete Semiconductor Products
Case / Package: DO-35 (DO-204AH)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Balance
Quantity per package: 1
Estimated Pruduction Lead Time: 39 Weeks
HTSUS: 8541.10.0050

Buy Now
Single Zener Diodes - JANS1N4107-1-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
JANS1N4107-1-ND
Single Zener Diodes JANS1N4107-1-ND
Zener Diode 13V 500mW ±5% Through Hole DO-35 (DO-204AH)

Zener Diode 13V 500mW ±5% Through Hole DO-35 (DO-204AH)

Buy Now Datasheet
Singapore, Singapore
Zener Diode
287-JANS1N4107-1
Zener Diode 287-JANS1N4107-1
ZENER DIODE Product overview: JANS1N4107-1 from Microchip Technology is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-JANS1N4107-1 can be used for catalog matching and distributor lookup.

ZENER DIODE Product overview: JANS1N4107-1 from Microchip Technology is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-JANS1N4107-1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Zener - JANS1N4107-1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
JANS1N4107-1
Discrete Semiconductor Products - Diodes - Zener JANS1N4107-1
ZENER DIODE

ZENER DIODE

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Zener Diodes Diodes Zener Diodes Zener Diodes
Product Number 922293-JANS1N4107-1 JANS1N4107-1-ND 287-JANS1N4107-1 JANS1N4107-1
Product Name Diodes - Zener - Single - JANS1N4107-1 Single Zener Diodes Zener Diode Discrete Semiconductor Products - Diodes - Zener
Package DO-35 (DO-204AH) Bulk DO-35 (DO-204AH); DO-35
Tj -65 to 175 C (-85 to 347 F) -65 to 175 C (-85 to 347 F) -65 to 175 C (-85 to 347 F) -65 to 175 C (-85 to 347 F)
VZ 13 volts 13 volts
ZZT 200 ohms 200 ohms
Unlock Full Specs
to access all available technical data