Win Source Part Number: 1022679-JANS1N4106UR
Category: Discrete Semiconductor Products>Diodes - Zener - Single
Series: Military, MIL-PRF-19500/435
Package: Bulk
Standard Package: 1
Mounting: SMD (SMT)
Tolerance: ±5%
Power - Max: 500 mW
Voltage - Forward (Vf) (Max) @ If: 1.1 V @ 200 mA
Current - Reverse Leakage @ Vr: 50 nA @ 9.2 V
Voltage - Zener (Nom) (Vz): 12 V
Impedance (Max) (Zzt): 200 Ohms
Package / Case: DO-213AA (Glass)
Supplier Device Package: DO-213AA
Temperature Range - Operating: -65°C ~ 175°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 76 pct.
HTSUS: 8541.10.0050
Mfr: Microchip Technology
RoHS Status: RoHS non-compliant
Zener Diode 12V 500mW ±5% Surface Mount DO-213AA
ZENER DIODE
| Win Source Electronics | DigiKey | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Zener Diodes | Diodes | Zener Diodes | Zener Diodes |
| Product Number | 1022679-JANS1N4106UR-1 | JANS1N4106UR-1-ND | JANS1N4106UR-1 | JANS1N4106UR-1 |
| Product Name | Discrete Semiconductor Products - Diodes - Zener - Single | Single Zener Diodes | Single Zener Diodes | Discrete Semiconductor Products - Diodes - Zener |
| Package | DO-213AA (Glass) | DO-213AA (Glass) | DO-213AA | |
| VZ | 12 volts | 12 volts | 12 volts | |
| ZZT | 200 ohms | 200 ohms | 200 ohms |