Bipolar (BJT) Transistor PNP 60V 600mA 500mW Through Hole TO-18
TRANS PNP 60V 0.6A TO18
| DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors |
| Product Number | 150-JANKCB2N2907A-ND | JANKCB2N2907A |
| Product Name | Single Bipolar Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Polarity | PNP | |
| Package Type | TO-206AA, TO-18-3 Metal Can | MIL-PRF-19500/291 |
| Transistor Grade / Operating Range | Military |