Bipolar (BJT) Transistor NPN 70V 10A 1W Through Hole TO-5
TRANS NPN 70V 10A TO5
| DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors |
| Product Number | 150-JANKCA2N4150-ND | JANKCA2N4150 |
| Product Name | Single Bipolar Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Polarity | NPN | |
| Package Type | TO-205AA, TO-5-3 Metal Can | MIL-PRF-19500/394 |
| Transistor Grade / Operating Range | Military |