Bipolar (BJT) Transistor Array 2 PNP (Dual) 60V 50mA 350mW Through Hole TO-78-6
TRANSISTOR DUAL SMALL-SIGNAL BJT
| DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors |
| Product Number | 150-JANKCA2N2919-ND | JANKCA2N2919 |
| Product Name | Bipolar Transistor Arrays | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Polarity | PNP | |
| Package Type | TO-78-6 Metal Can | MIL-PRF-19500/355 |
| Transistor Grade / Operating Range | Military |