Bipolar (BJT) Transistor PNP 80V 1A 800mW Through Hole TO-39
TRANS PNP 80V 1A TO39
| DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors |
| Product Number | 150-JANHCB2N4033-ND | JANHCB2N4033 |
| Product Name | Single Bipolar Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Polarity | PNP | |
| Package Type | TO-3; TO-39; TO-205AD, TO-39-3 Metal Can | MIL-PRF-19500/512 |
| Transistor Grade / Operating Range | Military |