Win Source Part Number: 1023967-JAN2N930
Category: Discrete Semiconductor Products>Transistors
Series: Military, MIL-PRF-19500/253
Package: Bulk
Standard Package: 1
Power - Max: 300 mW
Voltage - Collector Emitter Breakdown (Max): 45 V
Current - Collector (Ic) (Max): 30 mA
Transistor Type: NPN
Vce Saturation (Max) @ Ib, Ic: 1V @ 500µA, 10mA
Current - Collector Cutoff (Max): 2nA
DC Current Gain (hFE) (Min) @ Ic, Vce: 100 @ 10µA, 5V
Mounting Type: Through Hole
Package / Case: TO-206AA, TO-18-3 Metal Can
Supplier Device Package: TO-18
Temperature Range - Operating: -55°C ~ 200°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 75 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.21.0095
Mfr: Microchip Technology
Other Names: 1086-2369,1086-2369-
Base Product Number: 2N930
RoHS Status: RoHS non-compliant
Bipolar (BJT) Transistor NPN 45V 30mA 300mW Through Hole TO-18
TRANS NPN 45V 0.03A TO18
| Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Bipolar RF Transistors | Transistors | Bipolar RF Transistors |
| Product Number | 1023967-JAN2N930 | 1086-2369-ND | JAN2N930 |
| Product Name | Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single | Single Bipolar Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Polarity | NPN | NPN | |
| Package Type | SOT3 | TO-206AA, TO-18-3 Metal Can | MIL-PRF-19500/253 |
| IC(max) | 30 milliamps | 30 milliamps | |
| Power Gain | 100 dB | ||
| Output Power | 0.3000 watts |