Bipolar (BJT) Transistor Array 4 PNP (Quad) 60V 600mA 1W Surface Mount 6-SMD
TRANSISTOR QUAD SMALL-SIGNAL BJT
| DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors |
| Product Number | 150-JAN2N6987U/TR-ND | JAN2N6987U/TR |
| Product Name | Bipolar Transistor Arrays | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Polarity | PNP | |
| Package Type | 6-SMD, No Lead | 6-SMD |
| Transistor Grade / Operating Range | Military |