Bipolar (BJT) Transistor PNP - Darlington 100V 20A 175W Through Hole TO-204AA (TO-3)
TRANS PNP DARL 100V 20A TO204AA
TRANS PNP DARL 100V 20A TO204AA
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | 1086-21098-ND | JAN2N6287 | JAN2N6287 |
| Product Name | Single Bipolar Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Single Bipolar Transistors |
| Polarity | PNP | PNP - Darlington; PNP | |
| Package Type | TO-3; TO-204AA, TO-3 | MIL-PRF-19500/505 | TO-204AA, TO-3 |
| Transistor Grade / Operating Range | Military | ||
| Packing Method | Bulk; Bulk |