Win Source Part Number: 1216997-JAN2N6193
Category: Discrete Semiconductor Products>Transistors
Series: Military, MIL-PRF-19500/561
Package: Bulk
Standard Package: 1
Power - Max: 1 W
Voltage - Collector Emitter Breakdown (Max): 100 V
Current - Collector (Ic) (Max): 5 A
Transistor Type: PNP
Vce Saturation (Max) @ Ib, Ic: 1.2V @ 500mA, 5A
Current - Collector Cutoff (Max): 100µA
DC Current Gain (hFE) (Min) @ Ic, Vce: 60 @ 2A, 2V
Mounting Type: Through Hole
Package / Case: TO-205AD, TO-39-3 Metal Can
Supplier Device Package: TO-39 (TO-205AD)
Temperature Range - Operating: -65°C ~ 200°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 58 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Mfr: Microchip Technology
Other Names: 1086-21086,1086-2108
RoHS Status: RoHS non-compliant
TRANS PNP 100V 5A TO39 Product overview: JAN2N6193 from Microchip Technology is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 5A. Search-friendly keywords include transistor, BJT, switching, amplification, 100V, 5A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-JAN2N6193 can be used for catalog matching and distributor lookup.
Bipolar (BJT) Transistor PNP 100V 5A 1W Through Hole TO-39 (TO-205AD)
TRANS PNP 100V 5A TO39
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Bipolar RF Transistors | Bipolar RF Transistors | Transistors | Bipolar RF Transistors |
| Product Number | 1216997-JAN2N6193 | 276-JAN2N6193 | 1086-21086-ND | JAN2N6193 |
| Product Name | Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single | 100V 5A Bipolar Transistor | Single Bipolar Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Polarity | PNP | PNP | ||
| Package Type | TO-3; TO-39; SOT3 | Bulk | TO-3; TO-205AD, TO-39-3 Metal Can | MIL-PRF-19500/561 |
| IC(max) | 5000 milliamps | 5000 milliamps | 5000 milliamps | |
| Power Gain | 60 dB | |||
| Output Power | 1 watts |