Bipolar (BJT) Transistor NPN 80V 500µA 300W Through Hole TO-3
TRANS NPN 80V 500UA TO3
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors |
| Product Number | JAN2N5686-ND | JAN2N5686 |
| Product Name | Single Bipolar Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Polarity | NPN | |
| Package Type | TO-3; TO-204AA, TO-3 | |
| Transistor Grade / Operating Range | Military |