Microchip Technology, Inc. Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single JAN2N5683

Description
Win Source Part Number: 1008658-JAN2N5683 Category: Discrete Semiconductor Products>Transistors - Bipolar (BJT) - Single Series: Military, MIL-PRF-19500/466 Package: Bulk Standard Package: 1 Power - Max: 300 W Voltage - Collector Emitter Breakdown (Max): 60 V Current - Collector (Ic) (Max): 50 A Transistor Type: NPN Vce Saturation (Max) @ Ib, Ic: 5V @ 10A, 50A Current - Collector Cutoff (Max): 5µA DC Current Gain (hFE) (Min) @ Ic, Vce: 15 @ 25A, 2V Mounting Type: Through Hole Package / Case: TO-204AA, TO-3 Supplier Device Package: TO-3 (TO-204AA) Temperature Range - Operating: -65°C ~ 200°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 75 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: Microchip Technology Other Names: 1086-16167-MIL,1086- 16167 Base Product Number: 2N5683 RoHS Status: RoHS non-compliant
Request a Quote
Description
Win Source Part Number: 1008658-JAN2N5683 Category: Discrete Semiconductor Products>Transistors - Bipolar (BJT) - Single Series: Military, MIL-PRF-19500/466 Package: Bulk Standard Package: 1 Power - Max: 300 W Voltage - Collector Emitter Breakdown (Max): 60 V Current - Collector (Ic) (Max): 50 A Transistor Type: NPN Vce Saturation (Max) @ Ib, Ic: 5V @ 10A, 50A Current - Collector Cutoff (Max): 5µA DC Current Gain (hFE) (Min) @ Ic, Vce: 15 @ 25A, 2V Mounting Type: Through Hole Package / Case: TO-204AA, TO-3 Supplier Device Package: TO-3 (TO-204AA) Temperature Range - Operating: -65°C ~ 200°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 75 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: Microchip Technology Other Names: 1086-16167-MIL,1086- 16167 Base Product Number: 2N5683 RoHS Status: RoHS non-compliant
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single - 1008658-JAN2N5683 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single
1008658-JAN2N5683
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single 1008658-JAN2N5683
Win Source Part Number: 1008658-JAN2N5683 Category: Discrete Semiconductor Products>Transistors - Bipolar (BJT) - Single Series: Military, MIL-PRF-19500/466 Package: Bulk Standard Package: 1 Power - Max: 300 W Voltage - Collector Emitter Breakdown (Max): 60 V Current - Collector (Ic) (Max): 50 A Transistor Type: NPN Vce Saturation (Max) @ Ib, Ic: 5V @ 10A, 50A Current - Collector Cutoff (Max): 5µA DC Current Gain (hFE) (Min) @ Ic, Vce: 15 @ 25A, 2V Mounting Type: Through Hole Package / Case: TO-204AA, TO-3 Supplier Device Package: TO-3 (TO-204AA) Temperature Range - Operating: -65°C ~ 200°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 75 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: Microchip Technology Other Names: 1086-16167-MIL,1086- 16167 Base Product Number: 2N5683 RoHS Status: RoHS non-compliant

Win Source Part Number: 1008658-JAN2N5683
Category: Discrete Semiconductor Products>Transistors - Bipolar (BJT) - Single
Series: Military, MIL-PRF-19500/466
Package: Bulk
Standard Package: 1
Power - Max: 300 W
Voltage - Collector Emitter Breakdown (Max): 60 V
Current - Collector (Ic) (Max): 50 A
Transistor Type: NPN
Vce Saturation (Max) @ Ib, Ic: 5V @ 10A, 50A
Current - Collector Cutoff (Max): 5µA
DC Current Gain (hFE) (Min) @ Ic, Vce: 15 @ 25A, 2V
Mounting Type: Through Hole
Package / Case: TO-204AA, TO-3
Supplier Device Package: TO-3 (TO-204AA)
Temperature Range - Operating: -65°C ~ 200°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 75 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Mfr: Microchip Technology
Other Names: 1086-16167-MIL,1086-16167
Base Product Number: 2N5683
RoHS Status: RoHS non-compliant

Buy Now
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
JAN2N5683
Discrete Semiconductor Products - Transistors - Bipolar (BJT) JAN2N5683
TRANS NPN 60V 50A TO3

TRANS NPN 60V 50A TO3

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Bipolar RF Transistors Bipolar RF Transistors
Product Number 1008658-JAN2N5683 JAN2N5683
Product Name Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single Discrete Semiconductor Products - Transistors - Bipolar (BJT)
Polarity NPN
Package Type TO-3; SOT3
IC(max) 50000 milliamps 50000 milliamps
Power Gain 15 dB
Unlock Full Specs
to access all available technical data

Similar Products

Single Bipolar Transistors - BC817-40W/ZLF-ND - DigiKey
Specs
Package Type SOT323; SC-70, SOT-323
View Details
3 suppliers
60V 1A Bipolar Transistor - 276-BCP5216E6327HTSA1 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Tape & Reel (TR)
Packing Method Tape & Reel (TR)
VCEO 60 volts
View Details
3 suppliers
Bipolar Transistors - 1223402 - RS Components, Ltd.
Specs
Polarity NPN
Package Type TO-92; To-92
Number of units in IC 1
View Details