MICROCHIP TECHNOLOGY, INC.
JAN2N5666 -- DISCRETE SEMICONDUCTOR PRODUCTS - TRANSISTORS - BIPOLAR (BJT)
Microchip Technology, Inc.
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
JAN2N5666
Description
TRANS NPN 200V 5A TO5
Description
TRANS NPN 200V 5A TO5
Suppliers
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
JAN2N5666
Supplier's Site
Technical Specifications
|
Product Category
|
Bipolar RF Transistors |
|
Product Number
|
JAN2N5666 |
|
Product Name
|
Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
|
Package Type
|
TO-5
|
Unlock Full Specs
to access all available technical data
Similar Products
Polarity
NPN
Package Type
Sot-89
Number of units in IC
1
View Details
Polarity
NPN; PNP
Package Type
SC-88/SC70-6/SOT-363 6
IC(max)
100 milliamps
View Details
3 suppliers
Transistor Technology / Material
Silicon
Package Type
SMD / 20 pin
Power Gain
35.6 dB
View Details