Win Source Part Number: 1164609-JAN2N5662
Category: Discrete Semiconductor Products>Transistors
Series: Military, MIL-PRF-19500/454
Package: Bulk
Standard Package: 1
Power - Max: 1 W
Voltage - Collector Emitter Breakdown (Max): 200 V
Current - Collector (Ic) (Max): 2 A
Transistor Type: NPN
Vce Saturation (Max) @ Ib, Ic: 800mV @ 400mA, 2A
Current - Collector Cutoff (Max): 200nA
DC Current Gain (hFE) (Min) @ Ic, Vce: 40 @ 500mA, 5V
Mounting Type: Through Hole
Package / Case: TO-205AA, TO-5-3 Metal Can
Supplier Device Package: TO-5
Temperature Range - Operating: -65°C ~ 200°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 67 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Mfr: Microchip Technology
Other Names: 1086-16156-MIL,1086-
Base Product Number: 2N5662
RoHS Status: RoHS non-compliant
TRANS NPN 200V 2A TO5
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | 1164609-JAN2N5662 | JAN2N5662 |
| Product Name | Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Polarity | NPN | |
| Package Type | SOT3 | TO-5 |
| IC(max) | 2000 milliamps | 2000 milliamps |
| Power Gain | 40 dB |