Bipolar (BJT) Transistor PNP 300V 1A 750mW Through Hole TO-39 (TO-205AD)
TRANS PNP 300V 1A TO39
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors |
| Product Number | 1086-21053-ND | JAN2N5416S |
| Product Name | Single Bipolar Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Polarity | PNP | |
| Package Type | TO-3; TO-205AD, TO-39-3 Metal Can | MIL-PRF-19500/485 |
| Transistor Grade / Operating Range | Military |