Microchip Technology, Inc. TRANSISTORS - Transistors (BJT) - Single - JAN2N5303 JAN2N5303

Description
Manufacturer: Microchip Technology Win Source Part Number: 922291-JAN2N5303 Series: Military, MIL-PRF-19500/456 Operating Temperature Range: -65°C ~ 200°C (TJ) Features: Bipolar (BJT) Transistor NPN 60 V 10 µA - 20 W Through Hole TO-3 Package: Bulk Package: TO-204AA, TO-3 Mounting: Through Hole Categories: Discrete Semiconductor Products Case / Package: TO-3 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance Quantity per package: 1 Estimated Pruduction Lead Time: 34 Weeks HTSUS: 8541.29.0095
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 922291-JAN2N5303 Series: Military, MIL-PRF-19500/456 Operating Temperature Range: -65°C ~ 200°C (TJ) Features: Bipolar (BJT) Transistor NPN 60 V 10 µA - 20 W Through Hole TO-3 Package: Bulk Package: TO-204AA, TO-3 Mounting: Through Hole Categories: Discrete Semiconductor Products Case / Package: TO-3 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance Quantity per package: 1 Estimated Pruduction Lead Time: 34 Weeks HTSUS: 8541.29.0095
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors (BJT) - Single - JAN2N5303 - 922291-JAN2N5303 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - JAN2N5303
922291-JAN2N5303
TRANSISTORS - Transistors (BJT) - Single - JAN2N5303 922291-JAN2N5303
Manufacturer: Microchip Technology Win Source Part Number: 922291-JAN2N5303 Series: Military, MIL-PRF-19500/456 Operating Temperature Range: -65°C ~ 200°C (TJ) Features: Bipolar (BJT) Transistor NPN 60 V 10 µA - 20 W Through Hole TO-3 Package: Bulk Package: TO-204AA, TO-3 Mounting: Through Hole Categories: Discrete Semiconductor Products Case / Package: TO-3 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance Quantity per package: 1 Estimated Pruduction Lead Time: 34 Weeks HTSUS: 8541.29.0095

Manufacturer: Microchip Technology
Win Source Part Number: 922291-JAN2N5303
Series: Military, MIL-PRF-19500/456
Operating Temperature Range: -65°C ~ 200°C (TJ)
Features: Bipolar (BJT) Transistor NPN 60 V 10 µA - 20 W Through Hole TO-3
Package: Bulk
Package: TO-204AA, TO-3
Mounting: Through Hole
Categories: Discrete Semiconductor Products
Case / Package: TO-3
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Balance
Quantity per package: 1
Estimated Pruduction Lead Time: 34 Weeks
HTSUS: 8541.29.0095

Buy Now
Single Bipolar Transistors - JAN2N5303-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
JAN2N5303-ND
Single Bipolar Transistors JAN2N5303-ND
Bipolar (BJT) Transistor NPN 60V 10µA 20W Through Hole TO-3

Bipolar (BJT) Transistor NPN 60V 10µA 20W Through Hole TO-3

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - JAN2N5303 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
JAN2N5303
Discrete Semiconductor Products - Transistors - Bipolar (BJT) JAN2N5303
TRANS NPN 60V 20A TO3

TRANS NPN 60V 20A TO3

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category RF Transistors Transistors Bipolar RF Transistors
Product Number 922291-JAN2N5303 JAN2N5303-ND JAN2N5303
Product Name TRANSISTORS - Transistors (BJT) - Single - JAN2N5303 Single Bipolar Transistors Discrete Semiconductor Products - Transistors - Bipolar (BJT)
Polarity NPN NPN
Package Type TO-3; SOT3; TO-3 TO-3; TO-204AA, TO-3
TJ -65 to 200 C (-85 to 392 F)
Transistor Grade / Operating Range Military
Unlock Full Specs
to access all available technical data

Similar Products

Single Bipolar Transistors - BC860CB5003XTTR-ND - DigiKey
Specs
Polarity PNP
Package Type SOT23; TO-236-3, SC-59, SOT-23-3
View Details
2 suppliers
Bipolar Transistors - 8167700P - RS Components, Ltd.
Specs
Package Type SOT323; SOT-323
View Details
Bipolar Transistors - 1219969 - RS Components, Ltd.
Specs
Polarity PNP
Package Type E-line
Number of units in IC 1
View Details