Manufacturer: Microchip Technology
Win Source Part Number: 922290-JAN2N5238
Series: Military, MIL-PRF-19500/394
Operating Temperature Range: -65°C ~ 200°C (TJ)
Features: Bipolar (BJT) Transistor NPN 170 V 10 A - 1 W Through Hole TO-5
Package: TO-205AA, TO-5-3 Metal Can
Package: Bulk
Mounting: Through Hole
Family Name: 2N5238
Categories: Discrete Semiconductor Products
Case / Package: TO-5
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Balance
Quantity per package: 1
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 34 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Other Part Number: 1086-21038, 1086-21038-MIL
Bipolar (BJT) Transistor NPN 170V 10A 1W Through Hole TO-5
TRANS NPN 170V 10A TO5
| Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Transistors | Transistors | Bipolar RF Transistors |
| Product Number | 922290-JAN2N5238 | 1086-21038-ND | JAN2N5238 |
| Product Name | TRANSISTORS - Transistors (BJT) - Single - JAN2N5238 | Single Bipolar Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Polarity | NPN | NPN | |
| Package Type | SOT3; TO-5 | TO-205AA, TO-5-3 Metal Can | TO-5 |
| Transistor Grade / Operating Range | Military |