MICROCHIP TECHNOLOGY, INC.
JAN2N5154U3 -- DISCRETE SEMICONDUCTOR PRODUCTS - TRANSISTORS - BIPOLAR (BJT)
Microchip Technology, Inc.
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
JAN2N5154U3
Description
TRANS NPN 80V 0.001A U3
-
Acme Chip Technology Co., Limited
Description
TRANS NPN 80V 0.001A U3
Suppliers
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
JAN2N5154U3
Supplier's Site
Technical Specifications
|
Product Category
|
Bipolar RF Transistors |
|
Product Number
|
JAN2N5154U3 |
|
Product Name
|
Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
|
Packing Method
|
Bulk; Bulk
|
Unlock Full Specs
to access all available technical data
Similar Products
Polarity
2 NPN (Dual); NPN
Package Type
6-VSSOP, SC-88, SOT-363
IC(max)
100 milliamps
View Details
4 suppliers
Polarity
NPN; PNP
Package Type
SOT23; Sot-23
Number of units in IC
2
View Details
Transistor Technology / Material
Silicon
Package Type
SMD / 20 pin
Power Gain
35.6 dB
View Details