Microchip Technology, Inc. Single Bipolar Transistors JAN2N5154

Description
Bipolar (BJT) Transistor NPN 80V 2A 1W Through Hole TO-39 (TO-205AD)
Request a Quote Datasheet
Description
Bipolar (BJT) Transistor NPN 80V 2A 1W Through Hole TO-39 (TO-205AD)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Bipolar Transistors - 1086-21024-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
1086-21024-ND
Single Bipolar Transistors 1086-21024-ND
Bipolar (BJT) Transistor NPN 80V 2A 1W Through Hole TO-39 (TO-205AD)

Bipolar (BJT) Transistor NPN 80V 2A 1W Through Hole TO-39 (TO-205AD)

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single Bipolar Transistors - 1378717-JAN2N5154 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single Bipolar Transistors
1378717-JAN2N5154
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single Bipolar Transistors 1378717-JAN2N5154
Win Source Part Number: 1378717-JAN2N5154 Category: Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single Bipolar Transistors Temperature Range - Operating: -65°C ~ 200°C (TJ) Fake Threat In the Open Market: 38 pct. MSL Level: 1 (Unlimited) Mfr: Microchip Technology Series: Military, MIL-PRF-19500/544 Package: Bulk Package / Case: TO-205AD, TO-39-3 Metal Can Supplier Device Package: TO-39 (TO-205AD) Mounting Type: Through Hole HTSUS: 8541.29.0095 REACH Status: REACH Unaffected ECCN: EAR99 Current - Collector (Ic) (Max): 2 A Voltage - Collector Emitter Breakdown (Max): 80 V DC Current Gain (hFE) (Min) @ Ic, Vce: 70 @ 2.5A, 5V Vce Saturation (Max) @ Ib, Ic: 1.5V @ 500mA, 5A Current - Collector Cutoff (Max): 50µA Power - Max: 1 W Transistor Type: NPN

Win Source Part Number: 1378717-JAN2N5154
Category: Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single Bipolar Transistors
Temperature Range - Operating: -65°C ~ 200°C (TJ)
Fake Threat In the Open Market: 38 pct.
MSL Level: 1 (Unlimited)
Mfr: Microchip Technology
Series: Military, MIL-PRF-19500/544
Package: Bulk
Package / Case: TO-205AD, TO-39-3 Metal Can
Supplier Device Package: TO-39 (TO-205AD)
Mounting Type: Through Hole
HTSUS: 8541.29.0095
REACH Status: REACH Unaffected
ECCN: EAR99
Current - Collector (Ic) (Max): 2 A
Voltage - Collector Emitter Breakdown (Max): 80 V
DC Current Gain (hFE) (Min) @ Ic, Vce: 70 @ 2.5A, 5V
Vce Saturation (Max) @ Ib, Ic: 1.5V @ 500mA, 5A
Current - Collector Cutoff (Max): 50µA
Power - Max: 1 W
Transistor Type: NPN

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - JAN2N5154 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
JAN2N5154
Discrete Semiconductor Products - Transistors - Bipolar (BJT) JAN2N5154
TRANS NPN 80V 2A TO39

TRANS NPN 80V 2A TO39

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Transistors Bipolar RF Transistors
Product Number 1086-21024-ND 1378717-JAN2N5154 JAN2N5154
Product Name Single Bipolar Transistors Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single Bipolar Transistors Discrete Semiconductor Products - Transistors - Bipolar (BJT)
Polarity NPN NPN
Package Type TO-3; TO-205AD, TO-39-3 Metal Can TO-3; TO-39; SOT3 MIL-PRF-19500/544
Transistor Grade / Operating Range Military
Unlock Full Specs
to access all available technical data