Bipolar (BJT) Transistor Array NPN, PNP 40V 600mA 600mW Surface Mount 6-SMD
TRANSISTOR DUAL SMALL-SIGNAL BJT
| DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors |
| Product Number | 150-JAN2N4854U/TR-ND | JAN2N4854U/TR |
| Product Name | Bipolar Transistor Arrays | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Polarity | NPN; PNP | |
| Package Type | 6-SMD, No Lead | MIL-PRF-19500/421 |
| Transistor Grade / Operating Range | Military |