The JAN2N4033UB/TR is a PNP silicon switching transistor in a surface mount package, qualified to MIL-PRF-19500/512 with JANTXV and JANS levels. It has a collector-emitter voltage rating of 80 Vdc, a collector current of 1.0 Adc, and a total power dissipation of 0.5 W at +25°C. The device features a thermal resistance from junction to case of 40 °C/W, a forward-current transfer ratio of 70 minimum at 500 mA collector current, and switching times including a storage time of 175 μs and fall time of 35 μs. The collector is internally connected to the case. The part meets MIL-PRF-19500/512 qualification standards.
TRANS PNP 80V 1A UB
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 150-JAN2N4033UB/TR-ND |
| Product Name | Single Bipolar Transistors |
| Polarity | PNP |