Bipolar (BJT) Transistor NPN 80V 10A 2W Chassis, Stud Mount TO-59
TRANS NPN 80V 10A TO59
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors |
| Product Number | 1086-20952-ND | JAN2N3999 |
| Product Name | Single Bipolar Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Polarity | NPN | |
| Package Type | TO-210AA, TO-59-4, Stud | MIL-PRF-19500/374 |
| Transistor Grade / Operating Range | Military |