Bipolar (BJT) Transistor PNP 60V 3mA 1W Surface Mount UB
TRANS PNP 60V 0.003A UB
| DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors |
| Product Number | JAN2N3868U4-ND | JAN2N3868U4 |
| Product Name | Single Bipolar Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Polarity | PNP | |
| Package Type | 3-SMD, No Lead | |
| Transistor Grade / Operating Range | Military |