Microchip Technology, Inc. Single Bipolar Transistors JAN2N3771

Description
Bipolar (BJT) Transistor NPN 40V 5mA 6W Through Hole TO-3
Request a Quote Datasheet
Description
Bipolar (BJT) Transistor NPN 40V 5mA 6W Through Hole TO-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Bipolar Transistors - JAN2N3771-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
JAN2N3771-ND
Single Bipolar Transistors JAN2N3771-ND
Bipolar (BJT) Transistor NPN 40V 5mA 6W Through Hole TO-3

Bipolar (BJT) Transistor NPN 40V 5mA 6W Through Hole TO-3

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single - 1209716-JAN2N3771 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single
1209716-JAN2N3771
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single 1209716-JAN2N3771
Win Source Part Number: 1209716-JAN2N3771 Category: Discrete Semiconductor Products>Transistors - Bipolar (BJT) - Single Series: Military, MIL-PRF-19500/518 Package: Bulk Standard Package: 1 Power - Max: 6 W Voltage - Collector Emitter Breakdown (Max): 40 V Current - Collector (Ic) (Max): 5 mA Transistor Type: NPN Vce Saturation (Max) @ Ib, Ic: 4V @ 6A, 30A Current - Collector Cutoff (Max): 5mA DC Current Gain (hFE) (Min) @ Ic, Vce: 15 @ 15A, 4V Mounting Type: Through Hole Package / Case: TO-204AA, TO-3 Supplier Device Package: TO-3 Temperature Range - Operating: -65°C ~ 200°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 72 pct. HTSUS: 8541.29.0095 Mfr: Microchip Technology RoHS Status: RoHS non-compliant

Win Source Part Number: 1209716-JAN2N3771
Category: Discrete Semiconductor Products>Transistors - Bipolar (BJT) - Single
Series: Military, MIL-PRF-19500/518
Package: Bulk
Standard Package: 1
Power - Max: 6 W
Voltage - Collector Emitter Breakdown (Max): 40 V
Current - Collector (Ic) (Max): 5 mA
Transistor Type: NPN
Vce Saturation (Max) @ Ib, Ic: 4V @ 6A, 30A
Current - Collector Cutoff (Max): 5mA
DC Current Gain (hFE) (Min) @ Ic, Vce: 15 @ 15A, 4V
Mounting Type: Through Hole
Package / Case: TO-204AA, TO-3
Supplier Device Package: TO-3
Temperature Range - Operating: -65°C ~ 200°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 72 pct.
HTSUS: 8541.29.0095
Mfr: Microchip Technology
RoHS Status: RoHS non-compliant

Buy Now
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - JAN2N3771 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
JAN2N3771
Discrete Semiconductor Products - Transistors - Bipolar (BJT) JAN2N3771
TRANS NPN 40V 0.005A TO3

TRANS NPN 40V 0.005A TO3

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Bipolar RF Transistors Bipolar RF Transistors
Product Number JAN2N3771-ND 1209716-JAN2N3771 JAN2N3771
Product Name Single Bipolar Transistors Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single Discrete Semiconductor Products - Transistors - Bipolar (BJT)
Polarity NPN NPN
Package Type TO-3; TO-204AA, TO-3 TO-3; SOT3
Transistor Grade / Operating Range Military
IC(max) 5 milliamps 5 milliamps
Power Gain 15 dB
Unlock Full Specs
to access all available technical data

Similar Products

Single, Pre-Biased Bipolar Transistors - BCR141E6433HTMA1TR-ND - DigiKey
Specs
Polarity NPN
Package Type SOT23; TO-236-3, SC-59, SOT-23-3
View Details
4 suppliers
NPN general-purpose transistor - 2PC4081R,135 - Nexperia B.V.
Specs
Package Type SOT323; SOT323 SOT323
IC(max) 150 milliamps
VCEO 50 volts
View Details
7 suppliers
Bipolar Transistors - 2467453P - RS Components, Ltd.
Specs
Package Type SOT223; SOT-223
View Details