Microchip Technology, Inc. 40V 1.5A Bipolar Transistor JAN2N3737

Description
TRANS NPN 40V 1.5A TO46-3 Product overview: JAN2N3737 from Microchip Technology is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 1.5A. Search-friendly keywords include transistor, BJT, switching, amplification, 40V, 1.5A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-JAN2N3737 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
TRANS NPN 40V 1.5A TO46-3 Product overview: JAN2N3737 from Microchip Technology is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 1.5A. Search-friendly keywords include transistor, BJT, switching, amplification, 40V, 1.5A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-JAN2N3737 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
40V 1.5A Bipolar Transistor
276-JAN2N3737
40V 1.5A Bipolar Transistor 276-JAN2N3737
TRANS NPN 40V 1.5A TO46-3 Product overview: JAN2N3737 from Microchip Technology is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 1.5A. Search-friendly keywords include transistor, BJT, switching, amplification, 40V, 1.5A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-JAN2N3737 can be used for catalog matching and distributor lookup.

TRANS NPN 40V 1.5A TO46-3 Product overview: JAN2N3737 from Microchip Technology is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 1.5A. Search-friendly keywords include transistor, BJT, switching, amplification, 40V, 1.5A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-JAN2N3737 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors (BJT) - Single - JAN2N3737 - 922288-JAN2N3737 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - JAN2N3737
922288-JAN2N3737
TRANSISTORS - Transistors (BJT) - Single - JAN2N3737 922288-JAN2N3737
Manufacturer: Microchip Technology Win Source Part Number: 922288-JAN2N3737 Series: Military, MIL-PRF-19500/395 Operating Temperature Range: -65°C ~ 200°C (TJ) Features: Bipolar (BJT) Transistor NPN 40 V 1.5 A - 500 mW Through Hole TO-46-3 Package: Bulk Package: TO-206AB, TO-46-3 Metal Can Mounting: Through Hole Part Status: Discontinued at Digi-Key Categories: Discrete Semiconductor Products Case / Package: TO-46-3 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 90 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.21.0095 Other Part Number: 1086-2355, 1086-2355-MIL

Manufacturer: Microchip Technology
Win Source Part Number: 922288-JAN2N3737
Series: Military, MIL-PRF-19500/395
Operating Temperature Range: -65°C ~ 200°C (TJ)
Features: Bipolar (BJT) Transistor NPN 40 V 1.5 A - 500 mW Through Hole TO-46-3
Package: Bulk
Package: TO-206AB, TO-46-3 Metal Can
Mounting: Through Hole
Part Status: Discontinued at Digi-Key
Categories: Discrete Semiconductor Products
Case / Package: TO-46-3
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 90 pct.
Supply and Demand Status: Balance
Quantity per package: 1
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.21.0095
Other Part Number: 1086-2355, 1086-2355-MIL

Buy Now Datasheet
Single Bipolar Transistors - 1086-2355-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
1086-2355-ND
Single Bipolar Transistors 1086-2355-ND
Bipolar (BJT) Transistor NPN 40V 1.5A 500mW Through Hole TO-46-3

Bipolar (BJT) Transistor NPN 40V 1.5A 500mW Through Hole TO-46-3

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - JAN2N3737 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
JAN2N3737
Discrete Semiconductor Products - Transistors - Bipolar (BJT) JAN2N3737
TRANS NPN 40V 1.5A TO46-3

TRANS NPN 40V 1.5A TO46-3

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Bipolar RF Transistors Transistors Transistors Bipolar RF Transistors
Product Number 276-JAN2N3737 922288-JAN2N3737 1086-2355-ND JAN2N3737
Product Name 40V 1.5A Bipolar Transistor TRANSISTORS - Transistors (BJT) - Single - JAN2N3737 Single Bipolar Transistors Discrete Semiconductor Products - Transistors - Bipolar (BJT)
Package Type Bulk SOT3; TO-46-3 TO-206AB, TO-46-3 Metal Can MIL-PRF-19500/395
Packing Method Bulk Bulk; Bulk
IC(max) 1500 milliamps 1500 milliamps
VCEO 40 volts 40 volts
VCBO 75 volts
Unlock Full Specs
to access all available technical data