Bipolar (BJT) Transistor NPN 40V 1.5A 1W Through Hole TO-5
TRANS NPN 40V 1.5A TO5
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors |
| Product Number | 1086-2354-ND | JAN2N3735L |
| Product Name | Single Bipolar Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Polarity | NPN | |
| Package Type | TO-205AA, TO-5-3 Metal Can | MIL-PRF-19500/395 |
| Transistor Grade / Operating Range | Military |