Bipolar (BJT) Transistor NPN 50V 3A 1W Through Hole TO-39 (TO-205AD)
TRANS NPN 50V 3A TO39
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors |
| Product Number | 1086-20847-ND | JAN2N3507 |
| Product Name | Single Bipolar Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Polarity | NPN | |
| Package Type | TO-3; TO-205AD, TO-39-3 Metal Can | MIL-PRF-19500/349 |
| Transistor Grade / Operating Range | Military |