Microchip Technology, Inc. Single Bipolar Transistors JAN2N3501

Description
Bipolar (BJT) Transistor NPN 150V 300mA 1W Through Hole TO-39 (TO-205AD)
Request a Quote Datasheet
Description
Bipolar (BJT) Transistor NPN 150V 300mA 1W Through Hole TO-39 (TO-205AD)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Bipolar Transistors - 1086-2348-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
1086-2348-ND
Single Bipolar Transistors 1086-2348-ND
Bipolar (BJT) Transistor NPN 150V 300mA 1W Through Hole TO-39 (TO-205AD)

Bipolar (BJT) Transistor NPN 150V 300mA 1W Through Hole TO-39 (TO-205AD)

Buy Now Datasheet
TRANSISTORS - Transistors (BJT) - Single - JAN2N3501 - 922287-JAN2N3501 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - JAN2N3501
922287-JAN2N3501
TRANSISTORS - Transistors (BJT) - Single - JAN2N3501 922287-JAN2N3501
Manufacturer: Microchip Technology Win Source Part Number: 922287-JAN2N3501 Series: Military, MIL-PRF-19500/366 Operating Temperature Range: -65°C ~ 200°C (TJ) Features: Bipolar (BJT) Transistor NPN 150 V 300 mA - 1 W Through Hole TO-39 (TO-205AD) Package: TO-205AD, TO-39-3 Metal Can Package: Bulk Mounting: Through Hole Family Name: 2N3501 Categories: Discrete Semiconductor Products Case / Package: TO-39 (TO-205AD) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 84 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 29 Weeks REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Other Part Number: 1086-2348, 1086-2348-MIL

Manufacturer: Microchip Technology
Win Source Part Number: 922287-JAN2N3501
Series: Military, MIL-PRF-19500/366
Operating Temperature Range: -65°C ~ 200°C (TJ)
Features: Bipolar (BJT) Transistor NPN 150 V 300 mA - 1 W Through Hole TO-39 (TO-205AD)
Package: TO-205AD, TO-39-3 Metal Can
Package: Bulk
Mounting: Through Hole
Family Name: 2N3501
Categories: Discrete Semiconductor Products
Case / Package: TO-39 (TO-205AD)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 84 pct.
Supply and Demand Status: Balance
Quantity per package: 1
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 29 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Other Part Number: 1086-2348, 1086-2348-MIL

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - JAN2N3501 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
JAN2N3501
Discrete Semiconductor Products - Transistors - Bipolar (BJT) JAN2N3501
TRANS NPN 150V 0.3A TO39

TRANS NPN 150V 0.3A TO39

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Transistors Bipolar RF Transistors
Product Number 1086-2348-ND 922287-JAN2N3501 JAN2N3501
Product Name Single Bipolar Transistors TRANSISTORS - Transistors (BJT) - Single - JAN2N3501 Discrete Semiconductor Products - Transistors - Bipolar (BJT)
Polarity NPN NPN
Package Type TO-3; TO-205AD, TO-39-3 Metal Can TO-3; TO-39; SOT3; TO-39 (TO-205AD) MIL-PRF-19500/366
Transistor Grade / Operating Range Military
Unlock Full Specs
to access all available technical data

Similar Products

Single Bipolar Transistors - BCV47E6393HTSA1-ND - DigiKey
Specs
Polarity NPN
Package Type SOT23; TO-236-3, SC-59, SOT-23-3
Transistor Grade / Operating Range Automotive
View Details
2 suppliers
PNP general-purpose transistor - 2PA1576Q,115 - Nexperia B.V.
Specs
Package Type SOT323; SOT323 SOT323
IC(max) -150 milliamps
VCEO -50 volts
View Details
4 suppliers
Bipolar Transistors - 1690704 - RS Components, Ltd.
Specs
Polarity PNP
Package Type SOT323; Sot-323 (sc-70)
Number of units in IC 1
View Details