Bipolar (BJT) Transistor PNP 60V 600mA 400mW Through Hole TO-46
TRANS PNP 60V 0.6A TO46
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors |
| Product Number | 1086-2347-ND | JAN2N3486A |
| Product Name | Single Bipolar Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Polarity | PNP | |
| Package Type | TO-206AB, TO-46-3 Metal Can | MIL-PRF-19500/392 |
| Transistor Grade / Operating Range | Military |