Microchip Technology, Inc. Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single JAN2N3441

Description
Win Source Part Number: 1023966-JAN2N3441 Category: Discrete Semiconductor Products>Transistors - Bipolar (BJT) - Single Series: Military, MIL-PRF-19500/369 Package: Bulk Standard Package: 1 Power - Max: 3 W Voltage - Collector Emitter Breakdown (Max): 140 V Current - Collector (Ic) (Max): 3 A Transistor Type: NPN Vce Saturation (Max) @ Ib, Ic: 1V @ 50mA, 500mA DC Current Gain (hFE) (Min) @ Ic, Vce: 25 @ 500mA, 4V Mounting Type: Through Hole Package / Case: TO-213AA, TO-66-2 Supplier Device Package: TO-66 (TO-213AA) Temperature Range - Operating: -65°C ~ 200°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 47 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: Microchip Technology Other Names: 1086-16107-MIL,1086- 16107 Base Product Number: 2N3441 RoHS Status: RoHS non-compliant
Request a Quote
Description
Win Source Part Number: 1023966-JAN2N3441 Category: Discrete Semiconductor Products>Transistors - Bipolar (BJT) - Single Series: Military, MIL-PRF-19500/369 Package: Bulk Standard Package: 1 Power - Max: 3 W Voltage - Collector Emitter Breakdown (Max): 140 V Current - Collector (Ic) (Max): 3 A Transistor Type: NPN Vce Saturation (Max) @ Ib, Ic: 1V @ 50mA, 500mA DC Current Gain (hFE) (Min) @ Ic, Vce: 25 @ 500mA, 4V Mounting Type: Through Hole Package / Case: TO-213AA, TO-66-2 Supplier Device Package: TO-66 (TO-213AA) Temperature Range - Operating: -65°C ~ 200°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 47 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: Microchip Technology Other Names: 1086-16107-MIL,1086- 16107 Base Product Number: 2N3441 RoHS Status: RoHS non-compliant
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single - 1023966-JAN2N3441 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single
1023966-JAN2N3441
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single 1023966-JAN2N3441
Win Source Part Number: 1023966-JAN2N3441 Category: Discrete Semiconductor Products>Transistors - Bipolar (BJT) - Single Series: Military, MIL-PRF-19500/369 Package: Bulk Standard Package: 1 Power - Max: 3 W Voltage - Collector Emitter Breakdown (Max): 140 V Current - Collector (Ic) (Max): 3 A Transistor Type: NPN Vce Saturation (Max) @ Ib, Ic: 1V @ 50mA, 500mA DC Current Gain (hFE) (Min) @ Ic, Vce: 25 @ 500mA, 4V Mounting Type: Through Hole Package / Case: TO-213AA, TO-66-2 Supplier Device Package: TO-66 (TO-213AA) Temperature Range - Operating: -65°C ~ 200°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 47 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: Microchip Technology Other Names: 1086-16107-MIL,1086- 16107 Base Product Number: 2N3441 RoHS Status: RoHS non-compliant

Win Source Part Number: 1023966-JAN2N3441
Category: Discrete Semiconductor Products>Transistors - Bipolar (BJT) - Single
Series: Military, MIL-PRF-19500/369
Package: Bulk
Standard Package: 1
Power - Max: 3 W
Voltage - Collector Emitter Breakdown (Max): 140 V
Current - Collector (Ic) (Max): 3 A
Transistor Type: NPN
Vce Saturation (Max) @ Ib, Ic: 1V @ 50mA, 500mA
DC Current Gain (hFE) (Min) @ Ic, Vce: 25 @ 500mA, 4V
Mounting Type: Through Hole
Package / Case: TO-213AA, TO-66-2
Supplier Device Package: TO-66 (TO-213AA)
Temperature Range - Operating: -65°C ~ 200°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 47 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Mfr: Microchip Technology
Other Names: 1086-16107-MIL,1086-16107
Base Product Number: 2N3441
RoHS Status: RoHS non-compliant

Buy Now
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
JAN2N3441
Discrete Semiconductor Products - Transistors - Bipolar (BJT) JAN2N3441
TRANS NPN 140V 3A TO66

TRANS NPN 140V 3A TO66

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Bipolar RF Transistors Bipolar RF Transistors
Product Number 1023966-JAN2N3441 JAN2N3441
Product Name Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single Discrete Semiconductor Products - Transistors - Bipolar (BJT)
Polarity NPN
Package Type SOT3
IC(max) 3000 milliamps 3000 milliamps
Power Gain 25 dB
Unlock Full Specs
to access all available technical data

Similar Products

25V 0.5A Bipolar Transistor - 276-BC808-40W E6327 - ERSAELECTRONICS PTE. LTD.
Specs
Polarity PNP
Package Type Reel - TR
Packing Method Reel - TR
View Details
2 suppliers
Bipolar Transistors - 6697512P - RS Components, Ltd.
Specs
Polarity PNP
Package Type SOT89; SOT-89
View Details
NPN general-purpose transistor - 2PC4081S-QF - Nexperia B.V.
Specs
Package Type SOT323; SOT323 SOT323
IC(max) 150 milliamps
VCEO 50 volts
View Details
3 suppliers