Bipolar (BJT) Transistor NPN 250V 2µA 800mW Surface Mount UA
TRANS NPN 250V 0 UA
| DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors |
| Product Number | JAN2N3440UA-ND | JAN2N3440UA |
| Product Name | Single Bipolar Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Polarity | NPN | |
| Package Type | 4-SMD, No Lead | |
| Transistor Grade / Operating Range | Military |