Manufacturer: Microchip Technology
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1008657-JAN2N3028
Mounting: SMD (SMT)
Number of Pins: 3
Hold Current: 5 mA
Categories: OEM Parts(J-L)
Case / Package: TO-18
Popularity: Low
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 150 °C
Mount: Through Hole
RoHS: Non-Compliant
Min Operating Temperature: -65 °C
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1008657-JAN2N3028 |
| Product Name | OEM Parts - OEM Parts (J - L) - JAN2N3028 |