Bipolar (BJT) Transistor Array 2 NPN (Dual) 60V 30mA 350mW Surface Mount 3-SMD
TRANS 2NPN 60V 0.03A
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors |
| Product Number | 1086-20776-ND | JAN2N2920U |
| Product Name | Bipolar Transistor Arrays | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Polarity | NPN | |
| Package Type | 6-SMD, No Lead | U |
| Transistor Grade / Operating Range | Military |