Bipolar (BJT) Transistor PNP 60V 600mA 500mW Surface Mount UB
Manufacturer: Microchip Technology
Win Source Part Number: 922284-JAN2N2907AUB
Operating Temperature Range: -65°C ~ 200°C (TJ)
Features: Bipolar (BJT) Transistor PNP 60 V 600 mA - 500 mW Surface Mount
Mounting: Surface Mount
Family Name: 2N2907
Categories: Discrete Semiconductor Products
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Balance
Quantity per package: 1
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 29 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.21.0095
TRANS PNP 60V 0.6A UB
| DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | JAN2N2907AUB-ND | 922284-JAN2N2907AUB | JAN2N2907AUB |
| Product Name | Single Bipolar Transistors | TRANSISTORS - Transistors (BJT) - Single - JAN2N2907AUB | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Polarity | PNP | PNP | |
| Package Type | 3-SMD, No Lead | SOT3 | |
| Transistor Grade / Operating Range | Military | ||
| TJ | -65 to 200 C (-85 to 392 F) |