Bipolar (BJT) Transistor PNP 60V 600mA 500mW Surface Mount 4-SMD
TRANS PNP 60V 0.6A 4SMD
| DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors |
| Product Number | 150-JAN2N2906AUA/TR-ND | JAN2N2906AUA/TR |
| Product Name | Single Bipolar Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Polarity | PNP | |
| Package Type | 4-SMD, No Lead | MIL-PRF-19500/291 |
| Transistor Grade / Operating Range | Military |