Microchip Technology, Inc. TRANSISTORS - Transistors (BJT) - Single - JAN2N2605 JAN2N2605

Description
Manufacturer: Microchip Technology Win Source Part Number: 922283-JAN2N2605 Series: Military, MIL-PRF-19500/354 Operating Temperature Range: -65°C ~ 200°C (TJ) Features: Bipolar (BJT) Transistor PNP 60 V 30 mA - 400 mW Through Hole TO-46-3 Package: TO-206AB, TO-46-3 Metal Can Package: Bulk Mounting: Through Hole Family Name: 2N2605 Categories: Discrete Semiconductor Products Case / Package: TO-46-3 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 29 Weeks REACH Status: REACH Unaffected HTSUS: 8541.21.0095 Other Part Number: 1086-2331, 1086-2331-MIL
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 922283-JAN2N2605 Series: Military, MIL-PRF-19500/354 Operating Temperature Range: -65°C ~ 200°C (TJ) Features: Bipolar (BJT) Transistor PNP 60 V 30 mA - 400 mW Through Hole TO-46-3 Package: TO-206AB, TO-46-3 Metal Can Package: Bulk Mounting: Through Hole Family Name: 2N2605 Categories: Discrete Semiconductor Products Case / Package: TO-46-3 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 29 Weeks REACH Status: REACH Unaffected HTSUS: 8541.21.0095 Other Part Number: 1086-2331, 1086-2331-MIL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors (BJT) - Single - JAN2N2605 - 922283-JAN2N2605 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - JAN2N2605
922283-JAN2N2605
TRANSISTORS - Transistors (BJT) - Single - JAN2N2605 922283-JAN2N2605
Manufacturer: Microchip Technology Win Source Part Number: 922283-JAN2N2605 Series: Military, MIL-PRF-19500/354 Operating Temperature Range: -65°C ~ 200°C (TJ) Features: Bipolar (BJT) Transistor PNP 60 V 30 mA - 400 mW Through Hole TO-46-3 Package: TO-206AB, TO-46-3 Metal Can Package: Bulk Mounting: Through Hole Family Name: 2N2605 Categories: Discrete Semiconductor Products Case / Package: TO-46-3 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 29 Weeks REACH Status: REACH Unaffected HTSUS: 8541.21.0095 Other Part Number: 1086-2331, 1086-2331-MIL

Manufacturer: Microchip Technology
Win Source Part Number: 922283-JAN2N2605
Series: Military, MIL-PRF-19500/354
Operating Temperature Range: -65°C ~ 200°C (TJ)
Features: Bipolar (BJT) Transistor PNP 60 V 30 mA - 400 mW Through Hole TO-46-3
Package: TO-206AB, TO-46-3 Metal Can
Package: Bulk
Mounting: Through Hole
Family Name: 2N2605
Categories: Discrete Semiconductor Products
Case / Package: TO-46-3
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Balance
Quantity per package: 1
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 29 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.21.0095
Other Part Number: 1086-2331, 1086-2331-MIL

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - JAN2N2605 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
JAN2N2605
Discrete Semiconductor Products - Transistors - Bipolar (BJT) JAN2N2605
TRANS PNP 60V 0.03A TO46-3

TRANS PNP 60V 0.03A TO46-3

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Bipolar RF Transistors
Product Number 922283-JAN2N2605 JAN2N2605
Product Name TRANSISTORS - Transistors (BJT) - Single - JAN2N2605 Discrete Semiconductor Products - Transistors - Bipolar (BJT)
Polarity PNP
Unlock Full Specs
to access all available technical data

Similar Products

Bipolar Transistors - 1221439 - RS Components, Ltd.
Specs
Polarity NPN
Package Type SOT23; Sot-23
Number of units in IC 1
View Details
20 V, 2 A PNP medium power transistors - BC69PASX - Nexperia B.V.
Specs
Package Type SOT1061D SOT1061D
View Details
3 suppliers
Single Bipolar Transistors - BCP5310E6327HTSA1TR-ND - DigiKey
Specs
Polarity PNP
Package Type TO-261-4, TO-261AA
View Details
2 suppliers