Bipolar (BJT) Transistor NPN 60V 50mA 360mW Surface Mount UB
TRANS NPN 60V 0.05A UB
| DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors |
| Product Number | 150-JAN2N2484UB/TR-ND | JAN2N2484UB/TR |
| Product Name | Single Bipolar Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Polarity | NPN | |
| Package Type | 3-SMD, No Lead | MIL-PRF-19500/376 |
| Transistor Grade / Operating Range | Military |