Manufacturer: Microchip Technology
Win Source Part Number: 922282-JAN2N2481
Operating Temperature Range: 200°C (TJ)
Features: Bipolar (BJT) Transistor NPN 15 V 10 mA - Through Hole TO-18 (TO-206AA)
Package: Bulk
Package: TO-206AA, TO-18-3 Metal Can
Mounting: Through Hole
Categories: Discrete Semiconductor Products
Case / Package: TO-18 (TO-206AA)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Balance
Quantity per package: 1
HTSUS: 8541.21.0095
TRANS NPN 15V 0.01A TO18
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | RF Transistors | Bipolar RF Transistors |
| Product Number | 922282-JAN2N2481 | JAN2N2481 |
| Product Name | TRANSISTORS - Transistors (BJT) - Single - JAN2N2481 | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Polarity | NPN |