Microchip Technology, Inc. SCRs - Single - JAN2N2329S JAN2N2329S

Description
Manufacturer: Microchip Technology Win Source Part Number: 922281-JAN2N2329S Series: Military, MIL-PRF-19500/276 Operating Temperature Range: -65°C ~ 125°C Features: SCR 400 V Sensitive Gate Through Hole TO-39 (TO-205AD) Package: Bulk Package: TO-205AD, TO-39-3 Metal Can Mounting: Through Hole Part Status: Obsolete Categories: Discrete Semiconductor Products Case / Package: TO-39 (TO-205AD) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 80 pct. Supply and Demand Status: Balance Quantity per package: 100 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.30.0080 Other Part Number: 1086-20726, 1086-20726-MIL
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 922281-JAN2N2329S Series: Military, MIL-PRF-19500/276 Operating Temperature Range: -65°C ~ 125°C Features: SCR 400 V Sensitive Gate Through Hole TO-39 (TO-205AD) Package: Bulk Package: TO-205AD, TO-39-3 Metal Can Mounting: Through Hole Part Status: Obsolete Categories: Discrete Semiconductor Products Case / Package: TO-39 (TO-205AD) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 80 pct. Supply and Demand Status: Balance Quantity per package: 100 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.30.0080 Other Part Number: 1086-20726, 1086-20726-MIL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SCRs - Single - JAN2N2329S - 922281-JAN2N2329S - Win Source Electronics
Laguna Hills, CA, United States
SCRs - Single - JAN2N2329S
922281-JAN2N2329S
SCRs - Single - JAN2N2329S 922281-JAN2N2329S
Manufacturer: Microchip Technology Win Source Part Number: 922281-JAN2N2329S Series: Military, MIL-PRF-19500/276 Operating Temperature Range: -65°C ~ 125°C Features: SCR 400 V Sensitive Gate Through Hole TO-39 (TO-205AD) Package: Bulk Package: TO-205AD, TO-39-3 Metal Can Mounting: Through Hole Part Status: Obsolete Categories: Discrete Semiconductor Products Case / Package: TO-39 (TO-205AD) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 80 pct. Supply and Demand Status: Balance Quantity per package: 100 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.30.0080 Other Part Number: 1086-20726, 1086-20726-MIL

Manufacturer: Microchip Technology
Win Source Part Number: 922281-JAN2N2329S
Series: Military, MIL-PRF-19500/276
Operating Temperature Range: -65°C ~ 125°C
Features: SCR 400 V Sensitive Gate Through Hole TO-39 (TO-205AD)
Package: Bulk
Package: TO-205AD, TO-39-3 Metal Can
Mounting: Through Hole
Part Status: Obsolete
Categories: Discrete Semiconductor Products
Case / Package: TO-39 (TO-205AD)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 80 pct.
Supply and Demand Status: Balance
Quantity per package: 100
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.30.0080
Other Part Number: 1086-20726, 1086-20726-MIL

Buy Now Datasheet
Discrete Semiconductor Products - Thyristors - SCRs - JAN2N2329S - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Thyristors - SCRs
JAN2N2329S
Discrete Semiconductor Products - Thyristors - SCRs JAN2N2329S
SCR 400V TO39

SCR 400V TO39

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Thyristors Thyristors
Product Number 922281-JAN2N2329S JAN2N2329S
Product Name SCRs - Single - JAN2N2329S Discrete Semiconductor Products - Thyristors - SCRs
Thyristor Type SCR SCR
Unlock Full Specs
to access all available technical data

Similar Products

Discrete Semiconductor Products - Thyristors - SCRs - Modules - T560N14TOFXPSA1 - Shenzhen Shengyu Electronics Technology Limited
Specs
Thyristor Type SCR
Package Type DO-200AA, A-PUK
VDRM 1800 volts
View Details
Discrete Semiconductor Products - Thyristors - SCRs - Modules - F1857DH1600 - Shenzhen Shengyu Electronics Technology Limited
Specs
Thyristor Type SCR
Package Type Module
VDRM 1600 volts
View Details
Thyristors - 1954611 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thyristor Type Scr module
Package Type Semipack1
Pin Count 7
View Details
Triacs - 2N6071BTG - 854979-2N6071BTG - Win Source Electronics
Rochester Electronics
Specs
Thyristor Type SCR; Triac
Package Type Bulk
View Details