Microchip Technology, Inc. Discrete Semiconductor Products - Thyristors - SCRs JAN2N2329

Description
Win Source Part Number: 1378715-JAN2N2329 Category: Discrete Semiconductor Products - Thyristors - SCRs Temperature Range - Operating: -65°C ~ 125°C Fake Threat In the Open Market: 33 pct. MSL Level: 1 (Unlimited) Mfr: Microchip Technology Series: Military, MIL-PRF-19500/276 Package: Bulk Product Status: Obsolete Package / Case: TO-205AA, TO-5-3 Metal Can Supplier Device Package: TO-5 Mounting Type: Through Hole HTSUS: 8541.30.0080 ECCN: EAR99 Voltage - Off State: 400 V Voltage - Gate Trigger (Vgt) (Max): 800 mV Current - Non Rep. Surge 50, 60Hz (Itsm): 15A @ 60Hz Current - Gate Trigger (Igt) (Max): 200 µA Current - Hold (Ih) (Max): 2 mA Current - Off State (Max): 10 µA SCR Type: Standard Recovery
Request a Quote Datasheet
Description
Win Source Part Number: 1378715-JAN2N2329 Category: Discrete Semiconductor Products - Thyristors - SCRs Temperature Range - Operating: -65°C ~ 125°C Fake Threat In the Open Market: 33 pct. MSL Level: 1 (Unlimited) Mfr: Microchip Technology Series: Military, MIL-PRF-19500/276 Package: Bulk Product Status: Obsolete Package / Case: TO-205AA, TO-5-3 Metal Can Supplier Device Package: TO-5 Mounting Type: Through Hole HTSUS: 8541.30.0080 ECCN: EAR99 Voltage - Off State: 400 V Voltage - Gate Trigger (Vgt) (Max): 800 mV Current - Non Rep. Surge 50, 60Hz (Itsm): 15A @ 60Hz Current - Gate Trigger (Igt) (Max): 200 µA Current - Hold (Ih) (Max): 2 mA Current - Off State (Max): 10 µA SCR Type: Standard Recovery
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Thyristors - SCRs - 1378715-JAN2N2329 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Thyristors - SCRs
1378715-JAN2N2329
Discrete Semiconductor Products - Thyristors - SCRs 1378715-JAN2N2329
Win Source Part Number: 1378715-JAN2N2329 Category: Discrete Semiconductor Products - Thyristors - SCRs Temperature Range - Operating: -65°C ~ 125°C Fake Threat In the Open Market: 33 pct. MSL Level: 1 (Unlimited) Mfr: Microchip Technology Series: Military, MIL-PRF-19500/276 Package: Bulk Product Status: Obsolete Package / Case: TO-205AA, TO-5-3 Metal Can Supplier Device Package: TO-5 Mounting Type: Through Hole HTSUS: 8541.30.0080 ECCN: EAR99 Voltage - Off State: 400 V Voltage - Gate Trigger (Vgt) (Max): 800 mV Current - Non Rep. Surge 50, 60Hz (Itsm): 15A @ 60Hz Current - Gate Trigger (Igt) (Max): 200 µA Current - Hold (Ih) (Max): 2 mA Current - Off State (Max): 10 µA SCR Type: Standard Recovery

Win Source Part Number: 1378715-JAN2N2329
Category: Discrete Semiconductor Products - Thyristors - SCRs
Temperature Range - Operating: -65°C ~ 125°C
Fake Threat In the Open Market: 33 pct.
MSL Level: 1 (Unlimited)
Mfr: Microchip Technology
Series: Military, MIL-PRF-19500/276
Package: Bulk
Product Status: Obsolete
Package / Case: TO-205AA, TO-5-3 Metal Can
Supplier Device Package: TO-5
Mounting Type: Through Hole
HTSUS: 8541.30.0080
ECCN: EAR99
Voltage - Off State: 400 V
Voltage - Gate Trigger (Vgt) (Max): 800 mV
Current - Non Rep. Surge 50, 60Hz (Itsm): 15A @ 60Hz
Current - Gate Trigger (Igt) (Max): 200 µA
Current - Hold (Ih) (Max): 2 mA
Current - Off State (Max): 10 µA
SCR Type: Standard Recovery

Buy Now Datasheet
Discrete Semiconductor Products - Thyristors - SCRs - JAN2N2329 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Thyristors - SCRs
JAN2N2329
Discrete Semiconductor Products - Thyristors - SCRs JAN2N2329
SCR 400V TO5

SCR 400V TO5

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Thyristors Thyristors
Product Number 1378715-JAN2N2329 JAN2N2329
Product Name Discrete Semiconductor Products - Thyristors - SCRs Discrete Semiconductor Products - Thyristors - SCRs
Thyristor Type SCR SCR
Unlock Full Specs
to access all available technical data

Similar Products

M50 Series High Surge Current Rectifiers - M5010021 - Sensata Technologies
Specs
Thyristor Type SCR
VRRM 800 volts
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Thyristors - 9056083 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thyristor Type Scr
Package Type A 46
Pin Count 7
View Details
SCRs - Single - Modules - T901N36TOFXPSA1 - 846773-T901N36TOFXPSA1 - Win Source Electronics
Specs
Thyristor Type SCR
Package Type Tray
View Details
2 suppliers
Triacs - BCR8KM-14LC-A8#B00 - 913121-BCR8KM-14LC-A8#B00 - Win Source Electronics
Specs
Thyristor Type SCR; Triac
Package Type Bulk
View Details