Microchip Technology, Inc. SCRs - Single - JAN2N2326S JAN2N2326S

Description
Manufacturer: Microchip Technology Win Source Part Number: 922280-JAN2N2326S Series: Military, MIL-PRF-19500/276 Operating Temperature Range: -65°C ~ 125°C Features: SCR 200 V Sensitive Gate Through Hole TO-39 (TO-205AD) Package: Bulk Package: TO-205AD, TO-39-3 Metal Can Mounting: Through Hole Part Status: Obsolete Categories: Discrete Semiconductor Products Case / Package: TO-39 (TO-205AD) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 82 pct. Supply and Demand Status: Balance Quantity per package: 100 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.30.0080 Other Part Number: 1086-20708, 1086-20708-MIL
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 922280-JAN2N2326S Series: Military, MIL-PRF-19500/276 Operating Temperature Range: -65°C ~ 125°C Features: SCR 200 V Sensitive Gate Through Hole TO-39 (TO-205AD) Package: Bulk Package: TO-205AD, TO-39-3 Metal Can Mounting: Through Hole Part Status: Obsolete Categories: Discrete Semiconductor Products Case / Package: TO-39 (TO-205AD) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 82 pct. Supply and Demand Status: Balance Quantity per package: 100 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.30.0080 Other Part Number: 1086-20708, 1086-20708-MIL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SCRs - Single - JAN2N2326S - 922280-JAN2N2326S - Win Source Electronics
Laguna Hills, CA, United States
SCRs - Single - JAN2N2326S
922280-JAN2N2326S
SCRs - Single - JAN2N2326S 922280-JAN2N2326S
Manufacturer: Microchip Technology Win Source Part Number: 922280-JAN2N2326S Series: Military, MIL-PRF-19500/276 Operating Temperature Range: -65°C ~ 125°C Features: SCR 200 V Sensitive Gate Through Hole TO-39 (TO-205AD) Package: Bulk Package: TO-205AD, TO-39-3 Metal Can Mounting: Through Hole Part Status: Obsolete Categories: Discrete Semiconductor Products Case / Package: TO-39 (TO-205AD) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 82 pct. Supply and Demand Status: Balance Quantity per package: 100 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.30.0080 Other Part Number: 1086-20708, 1086-20708-MIL

Manufacturer: Microchip Technology
Win Source Part Number: 922280-JAN2N2326S
Series: Military, MIL-PRF-19500/276
Operating Temperature Range: -65°C ~ 125°C
Features: SCR 200 V Sensitive Gate Through Hole TO-39 (TO-205AD)
Package: Bulk
Package: TO-205AD, TO-39-3 Metal Can
Mounting: Through Hole
Part Status: Obsolete
Categories: Discrete Semiconductor Products
Case / Package: TO-39 (TO-205AD)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 82 pct.
Supply and Demand Status: Balance
Quantity per package: 100
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.30.0080
Other Part Number: 1086-20708, 1086-20708-MIL

Buy Now Datasheet
Discrete Semiconductor Products - Thyristors - SCRs - JAN2N2326S - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Thyristors - SCRs
JAN2N2326S
Discrete Semiconductor Products - Thyristors - SCRs JAN2N2326S
SCR 200V TO39

SCR 200V TO39

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Thyristors Thyristors
Product Number 922280-JAN2N2326S JAN2N2326S
Product Name SCRs - Single - JAN2N2326S Discrete Semiconductor Products - Thyristors - SCRs
Thyristor Type SCR SCR
Unlock Full Specs
to access all available technical data

Similar Products

Thyristors - 2104945 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thyristor Type Scr
Pin Count 7
Standards and Certifications RoHS
View Details
Triacs - BCR20KM-12LB-AN#X6 - 913112-BCR20KM-12LB-AN#X6 - Win Source Electronics
Specs
Thyristor Type SCR; Triac
Package Type Bulk
View Details
Thyristor Soft Starter Modules - STT2200N18P55 - Infineon Technologies AG
Specs
Package Type BG-PS55A-1, BG-PS55-1
Standards and Certifications RoHS
View Details
M50 Series High Surge Current Rectifiers - M5010034V - Sensata Technologies
Specs
Thyristor Type SCR
VRRM 800 volts
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details