Microchip Technology, Inc. Discrete Semiconductor Products - Thyristors - SCRs JAN2N2326A

Description
Win Source Part Number: 1031117-JAN2N2326A Category: Discrete Semiconductor Products>Thyristors - SCRs Series: Military, MIL-PRF-19500/276 Package: Bulk Standard Package: 100 Current - Hold (Ih) (Max): 2 mA Voltage - Off State: 200 V Voltage - Gate Trigger (Vgt) (Max): 600 mV Current - Gate Trigger (Igt) (Max): 20 µA Current - On State (It (AV)) (Max): 220 mA SCR Type: Sensitive Gate Mounting Type: Through Hole Package / Case: TO-205AA, TO-5-3 Metal Can Supplier Device Package: TO-5 Temperature Range - Operating: -65°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 46 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.30.0080 Mfr: Microchip Technology Other Names: 1086-20703,1086-2070 3-MIL Product Status: Obsolete RoHS Status: RoHS non-compliant
Request a Quote Datasheet
Description
Win Source Part Number: 1031117-JAN2N2326A Category: Discrete Semiconductor Products>Thyristors - SCRs Series: Military, MIL-PRF-19500/276 Package: Bulk Standard Package: 100 Current - Hold (Ih) (Max): 2 mA Voltage - Off State: 200 V Voltage - Gate Trigger (Vgt) (Max): 600 mV Current - Gate Trigger (Igt) (Max): 20 µA Current - On State (It (AV)) (Max): 220 mA SCR Type: Sensitive Gate Mounting Type: Through Hole Package / Case: TO-205AA, TO-5-3 Metal Can Supplier Device Package: TO-5 Temperature Range - Operating: -65°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 46 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.30.0080 Mfr: Microchip Technology Other Names: 1086-20703,1086-2070 3-MIL Product Status: Obsolete RoHS Status: RoHS non-compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Thyristors - SCRs - 1031117-JAN2N2326A - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Thyristors - SCRs
1031117-JAN2N2326A
Discrete Semiconductor Products - Thyristors - SCRs 1031117-JAN2N2326A
Win Source Part Number: 1031117-JAN2N2326A Category: Discrete Semiconductor Products>Thyristors - SCRs Series: Military, MIL-PRF-19500/276 Package: Bulk Standard Package: 100 Current - Hold (Ih) (Max): 2 mA Voltage - Off State: 200 V Voltage - Gate Trigger (Vgt) (Max): 600 mV Current - Gate Trigger (Igt) (Max): 20 µA Current - On State (It (AV)) (Max): 220 mA SCR Type: Sensitive Gate Mounting Type: Through Hole Package / Case: TO-205AA, TO-5-3 Metal Can Supplier Device Package: TO-5 Temperature Range - Operating: -65°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 46 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.30.0080 Mfr: Microchip Technology Other Names: 1086-20703,1086-2070 3-MIL Product Status: Obsolete RoHS Status: RoHS non-compliant

Win Source Part Number: 1031117-JAN2N2326A
Category: Discrete Semiconductor Products>Thyristors - SCRs
Series: Military, MIL-PRF-19500/276
Package: Bulk
Standard Package: 100
Current - Hold (Ih) (Max): 2 mA
Voltage - Off State: 200 V
Voltage - Gate Trigger (Vgt) (Max): 600 mV
Current - Gate Trigger (Igt) (Max): 20 µA
Current - On State (It (AV)) (Max): 220 mA
SCR Type: Sensitive Gate
Mounting Type: Through Hole
Package / Case: TO-205AA, TO-5-3 Metal Can
Supplier Device Package: TO-5
Temperature Range - Operating: -65°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 46 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.30.0080
Mfr: Microchip Technology
Other Names: 1086-20703,1086-20703-MIL
Product Status: Obsolete
RoHS Status: RoHS non-compliant

Buy Now Datasheet
Discrete Semiconductor Products - Thyristors - SCRs - JAN2N2326A - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Thyristors - SCRs
JAN2N2326A
Discrete Semiconductor Products - Thyristors - SCRs JAN2N2326A
SCR 200V TO5

SCR 200V TO5

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Thyristors Thyristors
Product Number 1031117-JAN2N2326A JAN2N2326A
Product Name Discrete Semiconductor Products - Thyristors - SCRs Discrete Semiconductor Products - Thyristors - SCRs
Thyristor Type SCR SCR
Unlock Full Specs
to access all available technical data

Similar Products

Thyristor, Single Scr, 1.8Kv, 5.63Ka Rohs Compliant Infineon - 68AJ2295 - Newark, An Avnet Company
Specs
Thyristor Type SCR
Standards and Certifications RoHS
View Details
2 suppliers
Discrete Semiconductor Products - Thyristors - SCRs - Modules - F1827CCH600 - Shenzhen Shengyu Electronics Technology Limited
Specs
Thyristor Type SCR
Package Type Module
VDRM 600 volts
View Details
Thyristors - 1954611 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thyristor Type Scr module
Package Type Semipack1
Pin Count 7
View Details
Triacs - MAC12HCDG - 880930-MAC12HCDG - Win Source Electronics
Rochester Electronics
Specs
Thyristor Type SCR; Triac
Package Type TO-220AB
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details