Microchip Technology, Inc. SCRs - Single - JAN2N2323S JAN2N2323S

Description
Manufacturer: Microchip Technology Win Source Part Number: 922277-JAN2N2323S Series: Military, MIL-PRF-19500/276 Operating Temperature Range: -65°C ~ 125°C Features: SCR 50 V Sensitive Gate Through Hole TO-39 (TO-205AD) Package: Bulk Package: TO-205AD, TO-39-3 Metal Can Mounting: Through Hole Part Status: Obsolete Categories: Discrete Semiconductor Products Case / Package: TO-39 (TO-205AD) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance Quantity per package: 100 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.30.0080 Other Part Number: 1086-20692, 1086-20692-MIL
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 922277-JAN2N2323S Series: Military, MIL-PRF-19500/276 Operating Temperature Range: -65°C ~ 125°C Features: SCR 50 V Sensitive Gate Through Hole TO-39 (TO-205AD) Package: Bulk Package: TO-205AD, TO-39-3 Metal Can Mounting: Through Hole Part Status: Obsolete Categories: Discrete Semiconductor Products Case / Package: TO-39 (TO-205AD) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance Quantity per package: 100 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.30.0080 Other Part Number: 1086-20692, 1086-20692-MIL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SCRs - Single - JAN2N2323S - 922277-JAN2N2323S - Win Source Electronics
Laguna Hills, CA, United States
SCRs - Single - JAN2N2323S
922277-JAN2N2323S
SCRs - Single - JAN2N2323S 922277-JAN2N2323S
Manufacturer: Microchip Technology Win Source Part Number: 922277-JAN2N2323S Series: Military, MIL-PRF-19500/276 Operating Temperature Range: -65°C ~ 125°C Features: SCR 50 V Sensitive Gate Through Hole TO-39 (TO-205AD) Package: Bulk Package: TO-205AD, TO-39-3 Metal Can Mounting: Through Hole Part Status: Obsolete Categories: Discrete Semiconductor Products Case / Package: TO-39 (TO-205AD) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance Quantity per package: 100 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.30.0080 Other Part Number: 1086-20692, 1086-20692-MIL

Manufacturer: Microchip Technology
Win Source Part Number: 922277-JAN2N2323S
Series: Military, MIL-PRF-19500/276
Operating Temperature Range: -65°C ~ 125°C
Features: SCR 50 V Sensitive Gate Through Hole TO-39 (TO-205AD)
Package: Bulk
Package: TO-205AD, TO-39-3 Metal Can
Mounting: Through Hole
Part Status: Obsolete
Categories: Discrete Semiconductor Products
Case / Package: TO-39 (TO-205AD)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Balance
Quantity per package: 100
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.30.0080
Other Part Number: 1086-20692, 1086-20692-MIL

Buy Now Datasheet
SCR 50V TO39

SCR 50V TO39

Supplier's Site Datasheet
Discrete Semiconductor Products - Thyristors - SCRs - JAN2N2323S - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Thyristors - SCRs
JAN2N2323S
Discrete Semiconductor Products - Thyristors - SCRs JAN2N2323S
SCR 50V TO39

SCR 50V TO39

Supplier's Site

Technical Specifications

  Win Source Electronics ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Thyristors Thyristors Thyristors
Product Number 922277-JAN2N2323S JAN2N2323S JAN2N2323S
Product Name SCRs - Single - JAN2N2323S SCRs Discrete Semiconductor Products - Thyristors - SCRs
Thyristor Type SCR SCR SCR
Unlock Full Specs
to access all available technical data

Similar Products

B-2 and B-2T Series SCR/Diode Module - B521F-2T - Sensata Technologies
Specs
Thyristor Type SCR
VRRM 100 to 120 volts
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Thyristors - 1589087 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thyristor Type Scr module
Package Type Semipack1
Pin Count 7
View Details
Discrete Semiconductor Products - Thyristors - SCRs - Modules - T1500N12TOFVTXPSA1 - Shenzhen Shengyu Electronics Technology Limited
Specs
Thyristor Type SCR
Package Type DO-200AB, B-PUK
VDRM 1800 volts
View Details
SCRs - Single - 03P5J-T1-AZ - 853176-03P5J-T1-AZ - Win Source Electronics
Specs
Thyristor Type SCR
Package Type Bulk
View Details