Win Source Part Number: 971194-JAN2N2222AUB
Category: Discrete Semiconductor Products>Transistors
Series: Military, MIL-PRF-19500/255
Package: Bulk
Standard Package: 1
Mounting: SMD (SMT)
Power - Max: 500 mW
Voltage - Collector Emitter Breakdown (Max): 50 V
Current - Collector (Ic) (Max): 800 mA
Transistor Type: NPN
Vce Saturation (Max) @ Ib, Ic: 1V @ 50mA, 500mA
Current - Collector Cutoff (Max): 50nA
DC Current Gain (hFE) (Min) @ Ic, Vce: 100 @ 150mA, 10V
Package / Case: 3-SMD, Non-Standard
Supplier Device Package: UB
Temperature Range - Operating: -65°C ~ 200°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 79 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.21.0095
Mfr: Microchip Technology
Other Names: 1086-2326,1086-2326-
Base Product Number: 2N2222
RoHS Status: RoHS non-compliant
Bipolar (BJT) Transistor NPN 50V 800mA 500mW Surface Mount UB
TRANS NPN 50V 0.8A UB
TRANS NPN 50V 0.8A UB
| Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Bipolar RF Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | 971194-JAN2N2222AUB | 1086-2326-ND | JAN2N2222AUB | JAN2N2222AUB |
| Product Name | Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single | Single Bipolar Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Single Bipolar Transistors |
| Polarity | NPN | NPN | NPN; NPN | |
| Package Type | SOT3 | 3-SMD, Non-Standard | MIL-PRF-19500/255 | 3-SMD, Non-Standard |
| IC(max) | 800 milliamps | 800 milliamps | 800 milliamps | |
| Power Gain | 100 dB | |||
| Output Power | 0.5000 watts | 0.5000 watts |