Microchip JAN2N2222A Bipolar Transistor
Bipolar (BJT) Transistor NPN 50V 800mA 500mW Through Hole TO-218
TRANS NPN 50V 0.8A TO218
TRANS NPN 50V 0.8A TO218
| RS Components, Ltd. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Bipolar RF Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | 332901 | 1086-2323-ND | JAN2N2222A | JAN2N2222A |
| Product Name | Bipolar Transistors | Single Bipolar Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Single Bipolar Transistors |
| Package Type | TO-206AA | TO-206AA, TO-18-3 Metal Can | MIL-PRF-19500/255 | TO-206AA, TO-18-3 Metal Can |
| TJ | 200 C (392 F) | -65 to 200 C (-85 to 392 F) | ||
| Polarity | NPN | NPN; NPN | ||
| Transistor Grade / Operating Range | Military |